Trevi MPV 1725 SD, MP4 player, 0 GB, LCD, 3.5mm, FM radio, Black, Blue
Trevi MPV 1725 SD. Type: MP4 player. Total storage capacity: 0 GB. Display: LCD. Interface: 3.5mm. Card reader integrated. FM radio. Volume control: Digital. Voice recording. Product colour: Black, Blue. Headphones included