TP-Link logo

TP-Link TL-WPA8630P KIT PowerLine network adapter 1200 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108762
Info modified on:
14 Mar 2024, 17:40:30
Short summary description TP-Link TL-WPA8630P KIT PowerLine network adapter 1200 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link TL-WPA8630P KIT, 1200 Mbit/s, IEEE 1901, IEEE 802.3, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, Wi-Fi 4 (802.11n), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description TP-Link TL-WPA8630P KIT PowerLine network adapter 1200 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link TL-WPA8630P KIT. Maximum data transfer rate: 1200 Mbit/s, Networking standards: IEEE 1901, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 10,8 W, Power consumption (standby): 5 W. Product colour: White. Width: 152 mm, Depth: 75 mm, Height: 42 mm. Package width: 230 mm, Package depth: 190 mm, Package height: 100 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.