TP-Link logo

TP-Link TL-PA6010KIT 600 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190167
Info modified on:
10 Aug 2024, 09:43:28
Short summary description TP-Link TL-PA6010KIT 600 Mbit/s Ethernet LAN White 2 pc(s):

TP-Link TL-PA6010KIT, 600 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV, OFDM

Long summary description TP-Link TL-PA6010KIT 600 Mbit/s Ethernet LAN White 2 pc(s):

TP-Link TL-PA6010KIT. Maximum data transfer rate: 600 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 3 W. Product colour: White, Certification: CE, FCC. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7.... Width: 63 mm, Depth: 47 mm, Height: 40 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.