Tomy logo

Tomy Y7581EU video baby monitor 250 m RF White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27852
Info modified on:
14 Mar 2024, 17:14:49
Short summary description Tomy Y7581EU video baby monitor 250 m RF White:

Tomy Y7581EU, 250 m, RF, White, 6,1 cm (2.4"), AC, Battery, 12,5 cm

Long summary description Tomy Y7581EU video baby monitor 250 m RF White:

Tomy Y7581EU. Maximum range: 250 m. Interface: RF. Product colour: White. Display diagonal: 6,1 cm (2.4"). Power source type: AC, Battery

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.