Tefal XD9060, Iron anti-scale cartridge, White, Monochromatic, Tefal Fasteo, 72 mm, 138 mm
Tefal XD9060. Type: Iron anti-scale cartridge, Product colour: White, Surface coloration: Monochromatic. Package width: 72 mm, Package depth: 138 mm, Package height: 110 mm. Quantity per pack: 1 pc(s)