Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73178
Info modified on:
09 Feb 2025, 18:06:33
Short summary description Tefal G25590:

Tefal G25590, Black, Titanium, 175 °C, Aluminium, Ceramic, Gas, Halogen, Induction, Sealed plate, France

Long summary description Tefal G25590:

Tefal G25590. Product colour: Black, Internal coating: Titanium, Temperature (max): 175 °C. Package width: 298 mm, Package depth: 473 mm, Package height: 110 mm. Doesn't contain: Perfluorooctanoic Acid (PFOA)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.