Tefal BlendForce II BL4388, Tabletop blender, 1,25 L, Pulse function, Ice crushing, 800 W, Black, Brushed steel
Tefal BlendForce II BL4388. Type: Tabletop blender, Product colour: Black, Brushed steel, Measuring scale units: Liters. Bowl capacity: 1,25 L, Speed control type: Step, Control type: Rotary. Material jar(s): Glass. Power: 800 W, Power source: AC. Weight: 3,56 kg