TCL logo

TCL S52 S5200 101,6 cm (40") Full HD Smart TV Wi-Fi Black 270 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1361
Info modified on:
29 Mar 2025, 13:17:19
Short summary description TCL S52 S5200 101,6 cm (40") Full HD Smart TV Wi-Fi Black 270 cd/m²:

TCL S52 S5200, 101,6 cm (40"), 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL S52 S5200 101,6 cm (40") Full HD Smart TV Wi-Fi Black 270 cd/m²:

TCL S52 S5200. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 400, Display brightness: 270 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.