Targus logo

Targus Pro-Tek 33,8 cm (13.3") Sleeve case Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45120
Info modified on:
19 Nov 2020, 13:37:34
Short summary description Targus Pro-Tek 33,8 cm (13.3") Sleeve case Silver:

Targus Pro-Tek, Sleeve case, 33,8 cm (13.3"), 370 g

Long summary description Targus Pro-Tek 33,8 cm (13.3") Sleeve case Silver:

Targus Pro-Tek. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3"). Weight: 370 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.