Targus logo

Targus Intellect backpack Black, Grey Polyester

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154603
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Targus Intellect backpack Black, Grey Polyester:

Targus Intellect, 40,6 cm (16"), Notebook compartment, Polyester

Long summary description Targus Intellect backpack Black, Grey Polyester:

Targus Intellect. Product main colour: Black, Grey, Coloration: Monochromatic, Maximum screen size: 40,6 cm (16"). Width: 320 mm, Depth: 70 mm, Height: 460 mm. Material: Polyester

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.