T1A HP ZBook 17 G3 Refurbished, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 256 GB
T1A HP ZBook 17 G3 Refurbished. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® M3000M. Operating system installed: Windows 10 Home. Product colour: Black