Channel partners
Manufacturers
Partners
More
Country:
Language:
English (PH)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22005932 data-sheets &
36726 brands
– register (free)
USB Cables
Sweex USB 2.0 Cable A-male/Mini USB 5 Pins, 1.8m USB cable 1,8 m Black
Sweex USB 2.0 Cable A-male/Mini USB 5 Pins, 1.8m USB cable 1,8 m Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Sweex
Product name:
USB 2.0 Cable A-male/USB Mini 5 Pin 1.8M Gold
Product code:
UC001
GTIN (EAN/UPC):
8717534000674
Category:
USB Cables
Icecat Product ID:
324780
Data-sheet quality:
created/standardized by Icecat
Product views:
20340
Info modified on:
04 Apr 2019, 05:17:21
Report mistake
Specs
Similar products
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE