Channel partners
Manufacturers
Partners
More
Country:
Language:
English (PH)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26136862 data-sheets &
51254 brands
– register (free)
Serial Cables
StarTech.com 1P6FFCN-USB-SERIAL serial cable Black 2 m USB Type-A DB-9
StarTech.com 1P6FFCN-USB-SERIAL serial cable Black 2 m USB Type-A DB-9
Edit this data-sheet
Embed the product datasheet into your content
XML product data for StarTech.com 1P6FFCN-USB-SERIAL
XML doc
Icecat LIVE: JS for StarTech.com 1P6FFCN-USB-SERIAL
Icecat Live DOC
JSON product data for StarTech.com 1P6FFCN-USB-SERIAL
JSON DOC
CSV product data for StarTech.com 1P6FFCN-USB-SERIAL
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
StarTech.com
Product name:
6.6ft (2m) USB to Null Modem Serial Adapter Cable, COM Retention, FTDI, USB-A to DB9 RS232, Interchangeable DB9 Screws/Nuts, Windows/macOS/Linux
Product code:
1P6FFCN-USB-SERIAL
GTIN (EAN/UPC):
0065030903240
Category:
Serial Cables
Icecat Product ID:
122247870
Data-sheet quality:
created/standardized by Icecat
Product views:
59007
Info modified on:
22 Aug 2025, 05:47:57
StarTech.com 1P6FFCN-USB-SERIAL user manual (191 KB)
Product Brochure/Datasheet (212 KB)
Embed the product datasheet into your content
XML product data for StarTech.com 1P6FFCN-USB-SERIAL
XML doc
Icecat LIVE: JS for StarTech.com 1P6FFCN-USB-SERIAL
Icecat Live DOC
JSON product data for StarTech.com 1P6FFCN-USB-SERIAL
JSON DOC
CSV product data for StarTech.com 1P6FFCN-USB-SERIAL
CSV DOC
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE