STABILO 2/041-02, Blue, Medium, Blue, 0,5 mm, Ballpoint pen, STABILO pointball STABILO SMARTball STABILO EASYball
STABILO 2/041-02. Writing colours: Blue, Line size: Medium, Product colour: Blue. Quantity per pack: 10 pc(s). Package width: 110 mm, Package depth: 205 mm, Package height: 110 mm. Country of origin: Malaysia