location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPLL-Z3032
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPLL-Z3032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736001237 show
Category:
Lenses used in projectors.
Projection Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 :
The long product name of Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.18:1 - 4.84:1, WUXGA, 2.00 - 2.40
More>>>
Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65:
The official description of Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Long focus zoom lens

Short summary description Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65:
This short summary of the Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPLL-Z3032, 3.18:1 - 4.84:1, 2 - 2,4, 1920 - 1200, Black, VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65, 97 x 177 x 105 mm

Long summary description Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65:
This is an auto-generated long summary of Sony VPLL-Z3032 projection lens VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 based on the first three specs of the first five spec groups.

Sony VPLL-Z3032. Throw ratio: 3.18:1 - 4.84:1, Aperture range (F-F): 2 - 2,4, Projected image size: 1920 - 1200. Dimensions (WxDxH): 97 x 177 x 105 mm, Weight: 1,2 kg

Features
Throw ratio
3.18:1 - 4.84:1
Aperture range (F-F)
2 - 2,4
Projected image size
1920 - 1200
Product colour
Black
Features
Compatibility
VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65
Weight & dimensions
Dimensions (WxDxH)
97 x 177 x 105 mm
Weight
1,2 kg
Logistics data
Harmonized System (HS) code
90021100
Brand Image Product code Product Stock Price from
Sony VPLL-3003 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-3003 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-3003 VPLL-3003 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3024 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3024 projection lens VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3024 VPLL-Z3024 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3009 projection lens VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65 Sony VPLL-Z3009 projection lens VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65
(show image)
VPLL-Z3009 VPLL-Z3009 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-3007 projection lens Sony VPL-FHZ65, VPL-FHZ60, VPL-FHZ57, VPL-FH65, VPL-FH60 Sony VPLL-3007 projection lens Sony VPL-FHZ65, VPL-FHZ60, VPL-FHZ57, VPL-FH65, VPL-FH60
(show image)
VPLL-3007 VPLL-3007 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z4007 projection lens Sony VPL-FX500L, VPL-FH500L, VPL-FHZ700L Sony VPLL-Z4007 projection lens Sony VPL-FX500L, VPL-FH500L, VPL-FHZ700L
(show image)
VPLL-Z4007 VPLL-Z4007 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-2007 projection lens Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35 Sony VPLL-2007 projection lens Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35
(show image)
VPLL-2007 VPLL-2007 0.00
(excl. VAT)
0 (incl. VAT)
Sony LKRL-90 projection lens SRX-R105, SRX-R105CE, SRX-R110, SRX-R110CE,SRX-S105, SRX-S110, SRX-T105, SRX-T110, SRX-T420 Sony LKRL-90 projection lens SRX-R105, SRX-R105CE, SRX-R110, SRX-R110CE,SRX-S105, SRX-S110, SRX-T105, SRX-T110, SRX-T420
(show image)
LKRL-90 LKRL-90 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-4008 projection lens VPL-F Sony VPLL-4008 projection lens VPL-F
(show image)
VPLL-4008 VPLL-4008 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z4015 projection lens VPL-F Sony VPLL-Z4015 projection lens VPL-F
(show image)
VPLL-Z4015 VPLL-Z4015 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z4019 projection lens VPL-F Sony VPLL-Z4019 projection lens VPL-F
(show image)
VPLL-Z4019 VPLL-Z4019 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)