location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-FHZ70L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-FHZ70L/B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493379084
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Large venue projector Black
  • - 3LCD 5500 ANSI lumens
  • - Laser
  • - WUXGA (1920x1200) 16:10
  • - Screen size compatibility: 1016 - 15240 mm (40 - 600")
  • - Focus: Auto Zoom capability
  • - Ethernet LAN
  • - AC 468 W
Long product name Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black :
The long product name of Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 1920x1200, 5500 lm, VGA, DVI-D, HDMI, RJ-45, 10BASE-T/100BASE-TX, HDCP, IR, 483 W, 100 - 120 V, No lens
More>>>
Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black:
The official description of Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact, elegantly styled VPL-FHZ70 laser projector showcases cutting-edge Sony picture innovations and installation-friendly features - making it ideal for high brightness projection applications in midsize corporate, education and public environments.

The projector's long-lasting laser light source and newly-developed 0.76-inch 3LCD panel with incorporated optical compensator are augmented by powerful Reality Creation and colour processing technologies by Sony. This ensures exceptionally high-contrast images with WUXGA resolution, true-to-life colour and very high 5,500 lumens brightness - ideal for delivering lectures and presentations with extra audience engagement.

Advanced picture refinement technologies
Picture quality is boosted by Sony's unique super resolution Reality Creation technology which uses a powerful pattern-matching database to optimise lower-resolution images, enhancing image clarity without increasing digital picture noise.

Faster, simpler set-up
Sony’s Intelligent Setting function simplifies installation, with pre-sets that adjust brightness, cooling system, colour and other projector settings for optimal performance in meeting/classrooms, museums, entertainment venues and multi-screen setups.

Stylish blend-in design
The slim, stylish body design features a flat top surface that blends discreetly into any space when the projector is ceiling mounted. The clean appearance is accentuated by a new terminal cover that reduces cable clutter.

Networked control and monitoring
Ideal for integration in AV environments with leading control, monitoring and management systems such as Crestron Connected™ and Extron® XTP™ Systems.

Reduced maintenance
The laser light source offers up to 20,000 hours operation without lamp exchange, reducing maintenance needs compared with traditional projectors.

Consistent brightness
Experience consistent image brightness throughout the laser light source’s 20,000 hours recommended lifespan.

Versatile lens options
There’s a wide range of lens options to suit virtually any size of room and throw requirements. Quick-release bayonet mount simplifies lens exchange.

Generous lens shift range
Enjoy greater flexibility to position the projector in restricted spaces, ensuring that audience and presenters aren’t distracted by the light source.

Easy edge blending
Seamlessly join colour-matched images from multiple projectors for stunning super-size displays in corporate and education environments.

Hassle-free filter cleaning
Focus on great-looking images instead of arduous maintenance tasks: automated filter cleaning system removes dust every 100 hours.

Auto calibration
Colour can be automatically re-calibrated to the original factory condition after extended periods – with no extra calibration equipment.

Short summary description Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This short summary of the Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-FHZ70L, 5500 ANSI lumens, 3LCD, WUXGA (1920x1200), 16:10, 1016 - 15240 mm (40 - 600"), -30 - 30°

Long summary description Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black:
This is an auto-generated long summary of Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black based on the first three specs of the first five spec groups.

Sony VPL-FHZ70L. Projector brightness: 5500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser. Focus: Auto, Zoom type: Auto/Manual, Zoom ratio: 1.6:1. Serial interface type: RS-232C, HDMI connector type: Full-size. Ethernet LAN data rates: 10,100 Mbit/s

Projector
Screen size compatibility *
1016 - 15240 mm (40 - 600")
Projector brightness *
5500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Native aspect ratio *
16:10
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,93 cm (0.76")
Light source
Light source type *
Laser
Lens system
Focus *
Auto
Zoom capability
Yes
Zoom type
Auto/Manual
Zoom ratio
1.6:1
Throw ratio
1.39:1 - 2.23:1
Horizontal lens shift range
-32 - 32%
Vertical lens shift range
-5 - 70%
Video
Full HD *
Yes
Ports & interfaces
HDMI connector type
Full-size
HDBaseT port
Yes
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
1
DVI port *
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
Yes
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
468 W
Power consumption (max)
483 W
AC input voltage
100 - 240 V
Weight & dimensions
Width
460 mm
Depth
515 mm
Height
169 mm
Weight *
16 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 08:29:35
Uk has collected 1 expert review for Sony VPL-FHZ70L data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)