location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W710
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16,1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 20x
  • - Face tracking Smile detection
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 2 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 3,6 V
Long product name Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver :
The long product name of Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.1MP, 1/2.3" Super HAD CCD Sensor, 5x optical zoom, HD, 6.7cm (2.7") LCD, USB
More>>>
Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver:
The official description of Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Satisfyingly simple.
Shoot frame-worthy photos and beautiful HD videos perfect for sharing on Facebook® or YouTube™. This powerful, pocket-sized camera makes it a breeze with supremely simple, user-friendly features. Its 16.1MP sensor delivers lovely, high-resolution images while 5x optical zoom makes capturing close-ups a snap. You can even edit pictures straight from the camera with Beauty Effects—adjust skin tones, blot out blemishes, whiten teeth and more. It makes for utterly eye-pleasing portraits.

Pixel power.
With a 16.1MP Super HAD™ CCD image sensor, capture high-resolution images with superb contrast and clarity down to the finest detail. More pixels means you can enlarge, zoom in and crop your pictures without jeopardizing quality. And with 5x optical zoom, you can zero in on distant details for crisp, clear close-ups—perfect for travel photos and sporting events.

HD movie magic.
Shoot and share HD movies with ease (records in 29-minute segments). In 720p AVI movie mode, you can record 1280 x 720 HD movies at 30 fps for high-quality clips perfect for viewing and editing on your Mac® or PC, or uploading to sites like Facebook® and YouTube™ (internet-connected computer required).

Effortless effects.
Let your imagination run free with a variety of fascinating in-camera effects. Retouch images with professional results with Beauty Effects—enhance skin tone, remove shine and blemishes, whiten teeth and more. If you like retro photographs, you'll love Toy Camera—it gives your pictures a charming lo-fi feel. Transform ordinary photos into colorful works of art with Pop Color, or make your focal point pop with Partial Color effect. It's quick and easy to apply effects, and the results are simply stunning.

Everything is illuminated.
Ever taken a photo of a friend in a dimly-lit room, and had the entire background come out as one blacked-out blur? Frustrating, yes—not to mention less than frame-worthy. The Cyber-shot W710 solves this dilemma with an advanced flash that works harder to light up the entire scene, not just the subjects closest to the camera. It's perfect for large group shots, helping to ensure that everyone comes out light, bright and beautiful.

Panoramic photos up to 360°.
Use Sweep Panorama mode to get breathtaking panoramic shots of up to 360 degrees. Capture sprawling landscapes and captivating cityscapes by pressing the shutter and sweeping the camera in the desired direction. The camera handles the rest, shooting multiple images at high speeds then seamlessly stitching them together to create one continuous image.

Say goodbye to blur.
Don't let a not-so-steady hand prevent you from capturing the moment. SteadyShot™ image stabilization compensates for camera shake by countering camera movements in both horizontal and vertical directions. Get sharp, blur-free footage and photos in otherwise unsteady situations, like shooting video while walking.

Short summary description Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver:
This short summary of the Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W710, 16,1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver

Long summary description Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16,1 MP CCD 4608 x 3456 pixels Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W710. Camera type: Compact camera, Megapixel: 16,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 20x, Focal length range: 5 - 25 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Weight: 98 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16,1 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 3648 x 2736, 2592 x 1944, 4608 x 2592, 1920 x 1080
Image stabilizer *
Yes
Supported aspect ratios
4:3, 16:9
Total megapixels
16,4 MP
Image formats supported *
JPEG XR
Lens system
Optical zoom *
5x
Digital zoom *
20x
Focal length range
5 - 25 mm
Minimum focal length (35mm film equiv)
28 mm
Maximum focal length (35mm film equiv)
140 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus
Face tracking
Yes
Smile detection
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
2 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0,5 - 2,7 m
Flash range (tele)
0,5 - 1,2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Audio system
Mono
Memory
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
6,86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Not available
Ports & interfaces
PictBridge *
No
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Cuisine, Night landscape, Night portrait, PET, Snow, Landscape
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Image editing
Trimming
Image quality adjustment
Brightness
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3,6 V
Battery capacity
630 mAh
Battery type
NP-BN
Number of batteries supported
1
Weight & dimensions
Width
97 mm
Depth
20 mm
Height
55,1 mm
Weight
98 g
Weight (including battery)
114 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
USB
Batteries included
Yes
Other features
Built-in flash
Yes
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:16:41
Uk has collected 2 expert reviews for Sony Cyber-shot DSC-W710 compact camera 1/2.3" 16.1 MP CCD 4608 x 3456 pixels Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%