"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","20397914","","Sony","DSC-W710","20397914","","Digital Cameras","575","Cyber-shot","W","DSC-W710","20240314173412","ICECAT","1","227229","https://images.icecat.biz/img/gallery/20397914_9237477848.jpg","500x417","https://images.icecat.biz/img/gallery_lows/20397914_9237477848.jpg","https://images.icecat.biz/img/gallery_mediums/20397914_9237477848.jpg","https://images.icecat.biz/img/gallery_thumbs/20397914_9237477848.jpg","","","Sony Cyber-shot DSC-W710 compact camera 1/2.3"" 16,1 MP CCD 4608 x 3456 pixels Silver","16.1MP, 1/2.3"" Super HAD CCD Sensor, 5x optical zoom, HD, 6.7cm (2.7"") LCD, USB","Sony Cyber-shot DSC-W710, 16,1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver","Sony Cyber-shot DSC-W710. Camera type: Compact camera, Megapixel: 16,1 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 20x, Focal length range: 5 - 25 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7""). Weight: 98 g. Product colour: Silver","Satisfyingly simple.\nShoot frame-worthy photos and beautiful HD videos perfect for sharing on Facebook® or YouTube™. This powerful, pocket-sized camera makes it a breeze with supremely simple, user-friendly features. Its 16.1MP sensor delivers lovely, high-resolution images while 5x optical zoom makes capturing close-ups a snap. You can even edit pictures straight from the camera with Beauty Effects—adjust skin tones, blot out blemishes, whiten teeth and more. It makes for utterly eye-pleasing portraits.\n\nPixel power.\nWith a 16.1MP Super HAD™ CCD image sensor, capture high-resolution images with superb contrast and clarity down to the finest detail. More pixels means you can enlarge, zoom in and crop your pictures without jeopardizing quality. And with 5x optical zoom, you can zero in on distant details for crisp, clear close-ups—perfect for travel photos and sporting events.\n\nHD movie magic.\nShoot and share HD movies with ease (records in 29-minute segments). In 720p AVI movie mode, you can record 1280 x 720 HD movies at 30 fps for high-quality clips perfect for viewing and editing on your Mac® or PC, or uploading to sites like Facebook® and YouTube™ (internet-connected computer required).\n\nEffortless effects.\nLet your imagination run free with a variety of fascinating in-camera effects. Retouch images with professional results with Beauty Effects—enhance skin tone, remove shine and blemishes, whiten teeth and more. If you like retro photographs, you'll love Toy Camera—it gives your pictures a charming lo-fi feel. Transform ordinary photos into colorful works of art with Pop Color, or make your focal point pop with Partial Color effect. It's quick and easy to apply effects, and the results are simply stunning.\n\nEverything is illuminated.\nEver taken a photo of a friend in a dimly-lit room, and had the entire background come out as one blacked-out blur? Frustrating, yes—not to mention less than frame-worthy. The Cyber-shot W710 solves this dilemma with an advanced flash that works harder to light up the entire scene, not just the subjects closest to the camera. It's perfect for large group shots, helping to ensure that everyone comes out light, bright and beautiful.\n\nPanoramic photos up to 360°.\nUse Sweep Panorama mode to get breathtaking panoramic shots of up to 360 degrees. Capture sprawling landscapes and captivating cityscapes by pressing the shutter and sweeping the camera in the desired direction. The camera handles the rest, shooting multiple images at high speeds then seamlessly stitching them together to create one continuous image.\n\nSay goodbye to blur.\nDon't let a not-so-steady hand prevent you from capturing the moment. SteadyShot™ image stabilization compensates for camera shake by countering camera movements in both horizontal and vertical directions. Get sharp, blur-free footage and photos in otherwise unsteady situations, like shooting video while walking.","https://images.icecat.biz/img/gallery/20397914_9237477848.jpg|https://images.icecat.biz/img/gallery/20397914_146.jpg|https://images.icecat.biz/img/gallery/20397914_4746.jpg","500x417|500x417|500x417","||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 16,1 MP","Sensor type: CCD","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4608 x 3456, 3648 x 2736, 2592 x 1944, 4608 x 2592, 1920 x 1080","Image stabilizer: Yes","Image formats supported: JPEG XR","Supported aspect ratios: 4:3, 16:9","Total megapixels: 16,4 MP","Lens system","Optical zoom: 5x","Digital zoom: 20x","Focal length range: 5 - 25 mm","Minimum focal length (35mm film equiv): 28 mm","Maximum focal length (35mm film equiv): 140 mm","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus","Face tracking: Yes","Smile detection: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 3200","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 200, 400, 800, 1600, 3200, Auto","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 2 s","Flash","Flash modes: Auto, Flash off, Flash on, Slow synchronization","Flash range (wide): 0,5 - 2,7 m","Flash range (tele): 0,5 - 1,2 m","Video","Video recording: Yes","Maximum video resolution: 1280 x 720 pixels","HD type: HD","Video resolutions: 320 x 240,640 x 480,1280 x 720","Video formats supported: AVI","Audio","Built-in microphone: Yes","Audio system: Mono","Memory","Compatible memory cards: MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC","Display","Display: LCD","Touchscreen: No","Display diagonal: 6,86 cm (2.7"")","Display resolution (numeric): 230000 pixels","Field of view: 100%","Viewfinder","Viewfinder type: Not available","Ports & interfaces","PictBridge: No","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent","Scene modes: Beach, Cuisine, Night landscape, Night portrait, PET, Snow, Landscape","Self-timer delay: 2,10 s","Brightness adjustment: Yes","Image editing: Trimming","Image quality adjustment: Brightness","Design","Product colour: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery voltage: 3,6 V","Battery capacity: 630 mAh","Battery type: NP-BN","Number of batteries supported: 1","Weight & dimensions","Width: 97 mm","Depth: 20 mm","Height: 55,1 mm","Weight: 98 g","Weight (including battery): 114 g","Packaging content","Hand strap: Yes","AC adapter included: Yes","Cables included: USB","Batteries included: Yes","Other features","Built-in flash: Yes","Power source type: Battery"