location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5,1 MP CCD Silver
  • - Image sensor size: 1/2"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium
Long product name Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver :
The long product name of Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-T1 Cyber-shot Digital Camera
More>>>
Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver:
The official description of Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-end camera that fits in your back pocket. Sony’s DSC-T1 features a huge 5.1 Megapixel resolution, 3X Optical Zoom, and a 2.5” Hybrid LCD Monitor, all in a package the size of a credit card. The T1 even packs extra features you would normally expect on a camera twice its size, such as a high-quality Carl Zeiss® Vario-Tessar® Lens, Sony’s high-speed Real Image Processor, 5 Area Multi-Point Focus. It is even able to capture full screen VGA (640x 480) video at an astounding 30 frames per second. It’s twice the camera at half the size.

Short summary description Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T1, 5,1 MP, 2592 x 1944 pixels, 1/2", CCD, 3x, Silver

Long summary description Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Sony DSC-T1 compact camera 1/2" 5,1 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-T1. Camera type: Compact camera, Megapixel: 5,1 MP, Image sensor size: 1/2", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. Weight: 180 g. Product colour: Silver

Picture quality
Image sensor size *
1/2"
Camera type *
Compact camera
Megapixel *
5,1 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6.7 - 20.1 mm
Lens structure (elements/groups)
11/8
Extra/Smart zoom
12x
Number of aspheric elements
3
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure modes *
Auto
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (tele)
0,3 - 1,5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Audio
Built-in microphone *
Yes
Memory
Internal memory
32 MB
Compatible memory cards *
MS Duo, MS PRO Duo
Memory slots
1
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
211000 pixels
Field of view
100%
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Self-timer delay *
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
1,3 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing, Trimming
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar
Design
Product colour *
Silver
Material
Stainless steel
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
170 shots
Battery life (max)
1,25 h
Number of batteries supported
1
Weight & dimensions
Width
91 mm
Depth
21 mm
Height
60 mm
Weight
180 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
AV, USB
Batteries included
Yes
Other features
Video capability
Yes
Aperture range (F-F)
3,5 - 4,4
Built-in flash
Yes
Focal length (35mm film equivalent)
38 - 114 mm
Power consumption (typical)
2,4 W
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:07:42
Uk has collected 12 expert reviews for Sony DSC-T1 compact camera 1/2" 5.1 MP CCD 2592 x 1944 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 06:07:38
If the Canon Ixus I is still available, that’s the main rival to this Sony in spite of one less mega pixel...
70%
Country Distributor
United Kingdom 1 distributor(s)