Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Lithium-Ion (Li-Ion)
- - 680 mAh
- - 3,6 V
Long product name Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh
:
NP-FT1 InfoLITHIUM rechargeable battery for T Series cameras
The long product name of Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NP-FT1 InfoLITHIUM rechargeable battery for T Series cameras
More>>>
Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh:
The official description of Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Power: 3.6 V, 2.4 Wh, 680 mAh.
- Dimention: W 35.5 x H 5.3 x D 46.0mm Weight: 22g.
Short summary description Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh:
This short summary of the Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh data-sheet is auto-generated and uses the product title and the first six key specs.
Sony NP-FT1, 680 mAh, 3,6 V, Lithium-Ion (Li-Ion)
Long summary description Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh:
This is an auto-generated long summary of Sony NP-FT1 Lithium-Ion (Li-Ion) 680 mAh based on the first three specs of the first five spec groups.
Sony NP-FT1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 680 mAh, Compatible products: DSC-T33 DSC-T10 DSC-T9 DSC-T5 DSC-T3 DSC-T1 DSC-M2 DSC-L1