location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CD-RW 700MB 80Min 4x 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDRW700A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDRW700A
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony CD-RW 700MB 80Min 4x 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 700 MB 120 mm
  • - Recording time: 80 min
  • - CD write speed: 4x
  • - 1 pc(s)
Long product name Sony CD-RW 700MB 80Min 4x 1 pc(s) :
The long product name of Sony CD-RW 700MB 80Min 4x 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CDRW700A - CD-RW 700 MB, 80 min.
More>>>
Sony CD-RW 700MB 80Min 4x 1 pc(s):
The official description of Sony CD-RW 700MB 80Min 4x 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-High-quality CD-RW media
-Great Capacity
-Very reliable
-Can rewrite your data a thousand times.
-1x -4x rewriting speed compatibility

Short summary description Sony CD-RW 700MB 80Min 4x 1 pc(s):
This short summary of the Sony CD-RW 700MB 80Min 4x 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CD-RW 700MB 80Min 4x, 4x, 120 mm, 700 MB, 1 pc(s)

Long summary description Sony CD-RW 700MB 80Min 4x 1 pc(s):
This is an auto-generated long summary of Sony CD-RW 700MB 80Min 4x 1 pc(s) based on the first three specs of the first five spec groups.

Sony CD-RW 700MB 80Min 4x. CD storage capacity: 700 MB, Quantity per pack: 1 pc(s), Optical disc diameter: 120 mm. CD write speed: 4x

Features
CD storage capacity *
700 MB
Quantity per pack *
1 pc(s)
Recording time
80 min
Material
Polycarbonate
Optical disc diameter *
120 mm
Disk thickness
1,2 mm
Writing speed
CD write speed *
4x
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-5 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
-5 - 55 °C
Brand Image Product code Product Stock Price from
Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s) Sony CD-RW 700MB 80Min 4xspd 5pk 5 pc(s)
(show image)
5CDRW700D CD-RW 700MB 80Min 4xspd 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Sony 25 PACK SPINDLE 700 MB 25 pc(s) Sony 25 PACK SPINDLE 700 MB 25 pc(s)
(show image)
25CDRW700SP 25 PACK SPINDLE 0.00
(excl. VAT)
0 (incl. VAT)
Sony CD-RW 700MB 80Min 4xspd 10pk 10 pc(s) Sony CD-RW 700MB 80Min 4xspd 10pk 10 pc(s)
(show image)
10CDRW700 CD-RW 700MB 80Min 4xspd 10pk 0.00
(excl. VAT)
0 (incl. VAT)