location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 25 PACK SPINDLE 700 MB 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25 PACK SPINDLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25CDRW700SP
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2017 14:52:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony 25 PACK SPINDLE 700 MB 25 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 700 MB
  • - Recording time: 80 min
  • - 25 pc(s)
Long product name Sony 25 PACK SPINDLE 700 MB 25 pc(s) :
The long product name of Sony 25 PACK SPINDLE 700 MB 25 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25 CD-RW 700 MB (80 min), in a spindle box. Supplied on a spindle for convenient bulk storage, these generous 700 MB rewritable disc have the capacity to cope with your largest data storage needs!
More>>>
Sony 25 PACK SPINDLE 700 MB 25 pc(s):
The official description of Sony 25 PACK SPINDLE 700 MB 25 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.



High-quality CD-RW media.

Great Capacity.

Very reliable.

Can rewrite your data a thousand times..

Short summary description Sony 25 PACK SPINDLE 700 MB 25 pc(s):
This short summary of the Sony 25 PACK SPINDLE 700 MB 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 25 PACK SPINDLE, 700 MB, 25 pc(s)

Long summary description Sony 25 PACK SPINDLE 700 MB 25 pc(s):
This is an auto-generated long summary of Sony 25 PACK SPINDLE 700 MB 25 pc(s) based on the first three specs of the first five spec groups.

Sony 25 PACK SPINDLE. CD storage capacity: 700 MB, Quantity per pack: 25 pc(s), Recording time: 80 min

Features
CD storage capacity *
700 MB
Quantity per pack *
25 pc(s)
Recording time
80 min
Disk thickness
1,2 mm
Linear velocity
1,2 m/s
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-5 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
-5 - 55 °C
Brand Image Product code Product Stock Price from
Sony CD-RW 700MB 80Min 4x 1 pc(s) Sony CD-RW 700MB 80Min 4x 1 pc(s)
(show image)
CDRW700A CDRW700A 0.00
(excl. VAT)
0 (incl. VAT)