Siemens logo

Siemens iQ500 SN85Z800BE dishwasher Fully built-in 13 place settings C

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10339
Info modified on:
27 May 2024, 14:48:52
Short summary description Siemens iQ500 SN85Z800BE dishwasher Fully built-in 13 place settings C:

Siemens iQ500 SN85Z800BE, Fully built-in, Full size (60 cm), Black, Touch, 1,75 m, 1,65 m

Long summary description Siemens iQ500 SN85Z800BE dishwasher Fully built-in 13 place settings C:

Siemens iQ500 SN85Z800BE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 41 dB. Feet adjustment: 6 cm, Apps supported: Siemens Home Connect. Energy efficiency class: C, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 74 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.