Siemens logo

Siemens SN658D02ME dishwasher Fully built-in 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87038
Info modified on:
27 May 2024, 12:26:50
Short summary description Siemens SN658D02ME dishwasher Fully built-in 14 place settings E:

Siemens SN658D02ME, Fully built-in, Full size (60 cm), Black, Touch, 1,75 m, 1,65 m

Long summary description Siemens SN658D02ME dishwasher Fully built-in 14 place settings E:

Siemens SN658D02ME. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 42 dB. Energy efficiency class: E, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package weight: 44 kg

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.