Siemens logo

Siemens iQ300 SN63HX60CE dishwasher Fully built-in 14 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55946
Info modified on:
04 Mar 2025, 15:35:04
Short summary description Siemens iQ300 SN63HX60CE dishwasher Fully built-in 14 place settings D:

Siemens iQ300 SN63HX60CE, Fully built-in, Full size (60 cm), 1,75 m, 1,65 m, 1,9 m, 14 place settings

Long summary description Siemens iQ300 SN63HX60CE dishwasher Fully built-in 14 place settings D:

Siemens iQ300 SN63HX60CE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Cord length: 1,75 m. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 85 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.