Siemens logo

Siemens SL55M580EU dishwasher Semi built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66970
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens SL55M580EU dishwasher Semi built-in 12 place settings:

Siemens SL55M580EU, Semi built-in, Stainless steel, LED, 1,7 m, 1,4 m, 1,7 m

Long summary description Siemens SL55M580EU dishwasher Semi built-in 12 place settings:

Siemens SL55M580EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Display type: LED. Number of place settings: 12 place settings, Noise level: 44 dB, Cycle time: 140 min. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 570 mm, Height: 860 mm. Drying class: A, Installation compartment dimensions (WxDxH): 600 x 570 x 860 mm, Annual energy consumption: 231 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.