Siemens logo

Siemens SF55T551EU Semi built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30808
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SF55T551EU Semi built-in 9 place settings:

Siemens SF55T551EU, Semi built-in, Stainless steel, Buttons, 1,7 m, 1,55 m, 1,65 m

Long summary description Siemens SF55T551EU Semi built-in 9 place settings:

Siemens SF55T551EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 9 place settings, Noise level: 47 dB, Dishwashing programs: Auto 55-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,8 kWh, Connected load: 2300 W. Width: 448 mm, Depth: 570 mm, Height: 810 mm. Sustainability certificates: ENERGY STAR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.