Siemens logo

Siemens SE64M350EU Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141360
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SE64M350EU Fully built-in 12 place settings:

Siemens SE64M350EU, Fully built-in, Stainless steel, Buttons, 1,7 m, 1,4 m, 1,7 m

Long summary description Siemens SE64M350EU Fully built-in 12 place settings:

Siemens SE64M350EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 47 dB, Dishwashing programs: Auto 55-65°C, Eco, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh, Connected load: 230 W. Width: 598 mm, Depth: 550 mm, Height: 810 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.