Siemens logo

Siemens MS4000W slicer Electric 100 W Anthracite, White Plastic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27827
Info modified on:
14 Mar 2024, 17:54:51
Short summary description Siemens MS4000W slicer Electric 100 W Anthracite, White Plastic:

Siemens MS4000W, Electric, 1,7 cm, Anthracite, White, Plastic, Jagged, 1 m

Long summary description Siemens MS4000W slicer Electric 100 W Anthracite, White Plastic:

Siemens MS4000W. Type of slicer: Electric, Slice thickness (max): 1,7 cm, Product colour: Anthracite, White. Power: 100 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 102 mm, Depth: 330 mm, Height: 195 mm. Package width: 420 mm, Package depth: 120 mm, Package height: 240 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.