Siemens logo

Siemens iQ300 KG49EVW4A fridge-freezer Freestanding 413 L White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20171
Info modified on:
27 May 2024, 13:06:57
Short summary description Siemens iQ300 KG49EVW4A fridge-freezer Freestanding 413 L White:

Siemens iQ300 KG49EVW4A, 413 L, SN-T, 38 dB, 15 kg/24h, Fresh zone compartment, White

Long summary description Siemens iQ300 KG49EVW4A fridge-freezer Freestanding 413 L White:

Siemens iQ300 KG49EVW4A. Total net capacity: 413 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 302 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 111 L, Freezing capacity: 15 kg/24h. Fresh zone compartment. Annual energy consumption: 190 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.