Siemens logo

Siemens KG36NA93 fridge-freezer Freestanding 287 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22511
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KG36NA93 fridge-freezer Freestanding 287 L Stainless steel:

Siemens KG36NA93, 287 L, No Frost (fridge), SN-T, 45 dB, 8 kg/24h, Stainless steel

Long summary description Siemens KG36NA93 fridge-freezer Freestanding 287 L Stainless steel:

Siemens KG36NA93. Total net capacity: 287 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 221 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 66 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Annual energy consumption: 279,96 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.