Siemens logo

Siemens iQ700 EX977KXX5E hob Black Built-in Zone induction hob 5 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22714
Info modified on:
14 Mar 2024, 19:45:53
Short summary description Siemens iQ700 EX977KXX5E hob Black Built-in Zone induction hob 5 zone(s):

Siemens iQ700 EX977KXX5E, Black, Built-in, Zone induction hob, Glass-ceramic, 5 zone(s), 5 zone(s)

Long summary description Siemens iQ700 EX977KXX5E hob Black Built-in Zone induction hob 5 zone(s):

Siemens iQ700 EX977KXX5E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 2200 W, Large cooking zone: 2600 W, Extra large high-speed cooking zone: 3300 W. Control type: Touch, Control position: Top front, Display type: TFT. Connected load (electric): 11100 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 912 mm, Depth: 520 mm, Height: 51 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.