Shuttle XPC cube SH370R6, Cube, PC barebone, Intel® H370, LGA 1151 (Socket H4), DDR4-SDRAM, Serial ATA III
Shuttle XPC cube SH370R6. Chassis type: Cube, Product type: PC barebone. Motherboard chipset: Intel® H370, Processor socket: LGA 1151 (Socket H4), BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W