Sharp logo

Sharp 40BL5EA TV 101,6 cm (40") 4K Ultra HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74247
Info modified on:
22 Jul 2024, 10:01:54
Short summary description Sharp 40BL5EA TV 101,6 cm (40") 4K Ultra HD Smart TV Black:

Sharp 40BL5EA, 101,6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, LCD, Smart TV, Black

Long summary description Sharp 40BL5EA TV 101,6 cm (40") 4K Ultra HD Smart TV Black:

Sharp 40BL5EA. Display diagonal: 101,6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 800. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.