Schneider Electric LV510307 circuit breaker Type B 3

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52360
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Schneider Electric LV510307 circuit breaker Type B 3:

Schneider Electric LV510307, Type B, 40000 A, IP40

Long summary description Schneider Electric LV510307 circuit breaker Type B 3:

Schneider Electric LV510307. Rated current: 100 A, Power requirements: 50/60 Hz. Type: Type B, Breaking capacity: 40000 A, International Protection (IP) code: IP40. Width: 105 mm, Depth: 86 mm, Height: 161 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.