Sandberg logo

Sandberg Eliminator mouse Gaming Right-hand USB Type-A 2400 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99360
Info modified on:
10 Aug 2024, 09:20:50
Short summary description Sandberg Eliminator mouse Gaming Right-hand USB Type-A 2400 DPI:

Sandberg Eliminator Mouse, Right-hand, USB Type-A, 2400 DPI, Black

Long summary description Sandberg Eliminator mouse Gaming Right-hand USB Type-A 2400 DPI:

Sandberg Eliminator Mouse. Form factor: Right-hand. Device interface: USB Type-A, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Illumination colour: Blue, Product colour: Black

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.