Samsung logo

Samsung ATIV PC Pro Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57928
Info modified on:
01 Feb 2025, 05:00:46
Short summary description Samsung ATIV PC Pro Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV PC Pro, Intel® Core™ i5, 1,7 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV PC Pro Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV PC Pro. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.