Samsung WF70F5E0Z4W, Front-load, 7 kg, B, 79 dB, 1400 RPM, 184 kWh
Samsung WF70F5E0Z4W. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 184 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm