Samsung VS60M6010KG/SB, 2-in-1 stick vacuum, Bagless, Grey, 0,25 L, Dry, 83 dB
Samsung VS60M6010KG/SB. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Grey. Cleaning type: Dry, Noise level: 83 dB. Power source: Battery, Maximum input power: 120 W, Battery technology: Lithium-Ion (Li-Ion). Package width: 281 mm, Package depth: 181 mm. Width: 260 mm, Depth: 165 mm, Height: 1100 mm