Samsung logo

Samsung VG-SCFT55BE/XC TV accessory

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85336
Info modified on:
19 Sept 2024, 00:11:51
Short summary description Samsung VG-SCFT55BE/XC TV accessory:

Samsung VG-SCFT55BE/XC, Frame, Beige, Plastic, 139,7 cm (55"), Samsung The Frame 55", 560 g

Long summary description Samsung VG-SCFT55BE/XC TV accessory:

Samsung VG-SCFT55BE/XC. Product type: Frame, Product colour: Beige, Material: Plastic. Weight: 560 g, Top & bottom piece dimensions (WxDxH): 42,2 x 1237,4 x 16,6 mm, Left & right piece dimensions (WxDxH): 42,2 x 711 x 16,6 mm. Package width: 94 mm, Package depth: 1326 mm, Package height: 90 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.