Samsung VG-KBD1500, Full-size (100%), Wireless, Bluetooth, QWERTY, Black
Samsung VG-KBD1500. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Recommended usage: TV. Product colour: Black