Samsung UE75H6400AW, 190,5 cm (75"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Samsung UE75H6400AW. Display diagonal: 190,5 cm (75"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black