Samsung logo

Samsung UE65HU8500T 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101915
Info modified on:
13 Nov 2024, 11:28:41
Short summary description Samsung UE65HU8500T 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65HU8500T, 165,1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE65HU8500T 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65HU8500T. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1200. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.