Samsung UE49K5179SS, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black
Samsung UE49K5179SS. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black