Samsung logo

Samsung UE50F6400 127 cm (50") Full HD Smart TV Wi-Fi Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116987
Info modified on:
12 Nov 2024, 09:46:58
Short summary description Samsung UE50F6400 127 cm (50") Full HD Smart TV Wi-Fi Stainless steel:

Samsung UE50F6400, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Stainless steel

Long summary description Samsung UE50F6400 127 cm (50") Full HD Smart TV Wi-Fi Stainless steel:

Samsung UE50F6400. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Stainless steel

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.