Channel partners
Manufacturers
Partners
More
Country:
Language:
English (PH)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung UE43LS003AU 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE43LS003AU 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung UE43LS003AUXXC
XML doc
Icecat LIVE: JS for Samsung UE43LS003AUXXC
Icecat Live DOC
JSON product data for Samsung UE43LS003AUXXC
JSON DOC
CSV product data for Samsung UE43LS003AUXXC
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE43LS003AU
Product code:
UE43LS003AUXXC
GTIN (EAN/UPC):
8806088986234
Category:
TVs
Icecat Product ID:
57477871
Data-sheet quality:
created/standardized by Icecat
Product views:
33301
Info modified on:
21 Jun 2024, 15:52:51
Samsung UE43LS003AUXXC user manual (6.4 MB)
EU Energy Label (58 KB)
EU data-sheet (215 KB)
Samsung UE43LS003AUXXC (Icecat)
Embed the product datasheet into your content
XML product data for Samsung UE43LS003AUXXC
XML doc
Icecat LIVE: JS for Samsung UE43LS003AUXXC
Icecat Live DOC
JSON product data for Samsung UE43LS003AUXXC
JSON DOC
CSV product data for Samsung UE43LS003AUXXC
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE