Samsung UE40H5000AW, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black
Samsung UE40H5000AW. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black