Samsung logo

Samsung UE32H6400AW TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128689
Info modified on:
27 May 2024, 11:59:27
Short summary description Samsung UE32H6400AW TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE32H6400AW, 81,3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE32H6400AW TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UE32H6400AW. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.