Samsung logo

Samsung UE22F5410AY 55,9 cm (22") Full HD Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148379
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE22F5410AY 55,9 cm (22") Full HD Wi-Fi White:

Samsung UE22F5410AY, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, Wi-Fi, White

Long summary description Samsung UE22F5410AY 55,9 cm (22") Full HD Wi-Fi White:

Samsung UE22F5410AY. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 100. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.