Samsung logo

Samsung UE22F5000AK 55,9 cm (22") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83413
Info modified on:
28 Apr 2025, 13:21:31
Short summary description Samsung UE22F5000AK 55,9 cm (22") Full HD Black:

Samsung UE22F5000AK, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black

Long summary description Samsung UE22F5000AK 55,9 cm (22") Full HD Black:

Samsung UE22F5000AK. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.